SICK WTB9L-3P1161 Photoelectric Sensor
"Proximity Optical Sensor 0.984"" ~ 11.811"" (25mm ~ 300mm) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103686 | 1882-1058232-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.9843 to 11.81 inch (25 to 300 mm) | |
| Power Requirements | DC Powered |