SICK WTB9M4L-3P2291 Photoelectric Sensor
"Proximity Optical Sensor 0.984"" ~ 15.748"" (25mm ~ 400mm) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103702 | 1882-1058224-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.9843 to 15.75 inch (25 to 400 mm) | |
| Power Requirements | DC Powered |