"Retroreflective Optical Sensor 1.181"" ~ 283.465"" (30mm ~ 7.2m) NPN - Light-ON"
SICK GRL18S-P2338 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1058212-ND | 2054801 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | |
| Body Shape | Cylindrical; Other; Barrel |