SICK WSE9L-3P2437 Photoelectric Sensor
"Through-Beam Optical Sensor 0"" ~ 1968.504"" (0m ~ 50m) PNP - Dark-ON/Light-ON - Selectable"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2123012 | 1882-1058181-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0 to 2362 inch (0.0 to 60000 mm) | |
| Optical Technology Type | Through Beam | Through Beam |
| Power Requirements | DC Powered |