"Retroreflective Optical Sensor 0"" ~ 314.961"" (0m ~ 8m) PNP - Dark-ON/Light-ON - Selectable"
SICK WL9L-3P2432 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1058175-ND | 2055242 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | 14 to 131 F (-10 to 55 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Rectangular |