"Through-Beam Optical Sensor 196.850"" (5m) PNP"
SICK WSE4S-3P2430V Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1054784-ND | 2122991 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -22 to 158 F (-30 to 70 C) | |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |