"Proximity Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP"
SICK WTB9M4-3P3461 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1054429-ND | 2103700 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |