SICK GSE6-P1111 Photoelectric Sensor
"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2122904 | 1882-1052448-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0 to 591 inch (0.0 to 15000 mm) | |
| Optical Technology Type | Through Beam | Through Beam |
| Power Requirements | DC Powered |