SICK WL9G-3P2232 Photoelectric Sensor
"Retroreflective Optical Sensor 196.850"" (5m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2055215 | 1882-1049082-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 197 inch (5000 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | DC Powered |