"Through-Beam Optical Sensor 275.591"" (7m) NPN"
SICK WSE9-3N2430 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1049080-ND | 2123003 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |