"Proximity Optical Sensor 0.157"" ~ 19.685"" (4mm ~ 500mm) PNP"
SICK WTB4S-3P3462V Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1046386-ND | 2103928 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -22 to 158 F (-30 to 70 C) | 60 F (15.56 C) |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |