"Proximity Optical Sensor 0.157"" ~ 4.724"" (4mm ~ 120mm) PNP"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1042049-ND | 2103931 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | 60 F (15.56 C) |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |