SICK WTB4S-3F2161 Photoelectric Sensor
"Proximity Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103885 | 1882-1042044-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.1575 to 7.09 inch (4 to 180 mm) | |
| Operating Temperature | 60 F (15.56 C) | 14 to 122 F (-10 to 50 C) |