SICK WSE12-3N2431 Photoelectric Sensor
"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2122959 | 1882-1041462-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0 to 787 inch (0.0 to 20000 mm) | |
| Optical Technology Type | Through Beam | Through Beam |