"Retroreflective Optical Sensor 0"" ~ 196.850"" (0m ~ 5m) PNP - Dark-ON/Light-ON - Selectable"
Small photoelectric sensors , WL12-3P17
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1041438-ND | 2055180 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Rectangular |