SICK WTB12-3N2411 Photoelectric Sensor
"Proximity Optical Sensor 0.787"" ~ 23.622"" (20mm ~ 600mm) NPN"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103811 | 1882-1041427-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.7874 to 23.62 inch (20 to 600 mm) | |
| Operating Temperature | 60 F (15.56 C) | -40 to 140 F (-40 to 60 C) |