SICK Photoelectric, Industrial 1041411

Description
"Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1041411-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1041411-ND
Photoelectric, Industrial 1882-1041411-ND
"Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP - Dark-ON/Light-ON - Selectable"

"Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1041411-ND
Product Name Photoelectric, Industrial
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-S1SCA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Mode Dark-on
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9466 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Photoelectric, Industrial - 1882-1028107-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Beam Type Visible
View Details