3A Right-Angle Square Pins 2.5mm 8P 6mm -40°C~+105°C 2.54mm Plugin Black 1x8P Push-Pull,P=2.54mm Pin Headers ROHS
3A Bend insert Policy 2.5mm 260℃@10S 8P 6mm -40℃~+105℃ 2.54mm Single Row Black 1x8P Push-Pull,P=2.54mm Pin Headers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | PZ254-1-08-W-8.5 | PZ254-1-08-W-8.5 |
| Product Name | Connectors >> Pin Headers | IC Sockets and Interconnects |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Current Rating | 3 amps |