Sichuan Huacan Electronics Co., Ltd. Connectors HC-XHD-2*2A

Description
2x2P 4P 2 Tin 2.5mm 2.5mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS
Description
2x2P 4P 2 Tin 2.5mm 2.5mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - HC-XHD-2*2A - ODG (Origin Data Global)
Shenzhen, China
Connectors
HC-XHD-2*2A
Connectors HC-XHD-2*2A
2x2P 4P 2 Tin 2.5mm 2.5mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS

2x2P 4P 2 Tin 2.5mm 2.5mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-XHD-2*2A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details