Sichuan Huacan Electronics Co., Ltd. Connectors HC-SPH-2*2A

Description
2x2P 4P 2 Tin 2mm 2mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x2P 4P 2 Tin 2mm 2mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - HC-SPH-2*2A - ODG (Origin Data Global)
Shenzhen, China
Connectors
HC-SPH-2*2A
Connectors HC-SPH-2*2A
2x2P 4P 2 Tin 2mm 2mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x2P 4P 2 Tin 2mm 2mm 2 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-SPH-2*2A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers