Sichuan Huacan Electronics Co., Ltd. Connectors HC-PHD-2*18A

Description
2x18P 36P 2 PHD Tin 2mm 2mm 18 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x18P 36P 2 PHD Tin 2mm 2mm 18 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors HC-PHD-2*18A
2x18P 36P 2 PHD Tin 2mm 2mm 18 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x18P 36P 2 PHD Tin 2mm 2mm 18 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-PHD-2*18A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details