Sichuan Huacan Electronics Co., Ltd. Connectors HC-PHB-2*8A

Description
2x8P 16P 2 Tin 2mm 2mm 8 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x8P 16P 2 Tin 2mm 2mm 8 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - HC-PHB-2*8A - ODG (Origin Data Global)
Shenzhen, China
Connectors
HC-PHB-2*8A
Connectors HC-PHB-2*8A
2x8P 16P 2 Tin 2mm 2mm 8 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x8P 16P 2 Tin 2mm 2mm 8 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-PHB-2*8A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details