Sichuan Huacan Electronics Co., Ltd. Connectors HC-PHB-2*4A

Description
2x4P 8P 2 Tin 2mm 2mm 4 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x4P 8P 2 Tin 2mm 2mm 4 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - HC-PHB-2*4A - ODG (Origin Data Global)
Shenzhen, China
Connectors
HC-PHB-2*4A
Connectors HC-PHB-2*4A
2x4P 8P 2 Tin 2mm 2mm 4 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x4P 8P 2 Tin 2mm 2mm 4 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-PHB-2*4A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details