Sichuan Huacan Electronics Co., Ltd. Connectors HC-PHB-2*20A

Description
2x20P 40P 2 Tin 2mm 2mm 20 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x20P 40P 2 Tin 2mm 2mm 20 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors HC-PHB-2*20A
2x20P 40P 2 Tin 2mm 2mm 20 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x20P 40P 2 Tin 2mm 2mm 20 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-PHB-2*20A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 221S14F21 - Powell Electronics, Inc.
Nicomatic North America
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details