Sichuan Huacan Electronics Co., Ltd. Connectors HC-MX3.0-2*7A

Description
2x7P 14P 2 Tin 3mm 3mm 7 -25℃~+85℃ 5A Copper alloy Direct Insert Plugin,P=3mm Wire To Board Connector ROHS
Description
2x7P 14P 2 Tin 3mm 3mm 7 -25℃~+85℃ 5A Copper alloy Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors HC-MX3.0-2*7A
2x7P 14P 2 Tin 3mm 3mm 7 -25℃~+85℃ 5A Copper alloy Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x7P 14P 2 Tin 3mm 3mm 7 -25℃~+85℃ 5A Copper alloy Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-MX3.0-2*7A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details