Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
SHURE INCORPORATED
ULXD2/B58=-X52 -- HANDHELD TRANSMITTER WITH BETA 58A MICROPHONE SHURE
Shure Incorporated
Handheld Transmitter With Beta 58A Microphone Shure
ULXD2/B58=-X52
Description
Handheld Transmitter with BETA 58A Microphone
Newark, An Avnet Company
Done
Description
Handheld Transmitter with BETA 58A Microphone
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Handheld Transmitter With Beta 58A Microphone Shure
53Y1544
Handheld Transmitter With Beta 58A Microphone Shure
53Y1544
Handheld Transmitter with BETA 58A Microphone
Handheld Transmitter with BETA 58A Microphone
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Microphones
Product Number
53Y1544
Product Name
Handheld Transmitter With Beta 58A Microphone Shure
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
522963
Specs
Directivity
Directional
View Details
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130
IM69D130
Specs
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Challenge Electronics
Unidirectional Microphones
CEM-UB9750-AJAA474C43NR
Specs
Directivity
Directional
Frequency Response
50 to 20000 Hz
Actual Size
0.3819 inch (9.7 mm)
View Details
Wharfedale Pro
KMD-7
View Details