HEADPHONE, WIRED, 20HZ-19KHZ; Frequency Response Min:20Hz; Frequency Response Max:19kHz; Impedance:20ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:1.62m; Product Range:SE425 Isolating Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 77R7237 |
| Product Name | Headphone, Wired, 20Hz-19Khz; Frequency Response Min Shure |