Shure Incorporated Microphone Mixer, Transformer Balanced; Product Range Shure SCM268

Description
MICROPHONE MIXER, TRANSFORMER BALANCED; Product Range:-; Plug Type:-; Size:44 mm H x 218 mm W x 162 mm D; Temperature Max:49°C; Voltage Rating:120VAC RoHS Compliant: Yes
Datasheet
Description
MICROPHONE MIXER, TRANSFORMER BALANCED; Product Range:-; Plug Type:-; Size:44 mm H x 218 mm W x 162 mm D; Temperature Max:49°C; Voltage Rating:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Mixer, Transformer Balanced; Product Range Shure - 16P9070 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Mixer, Transformer Balanced; Product Range Shure
16P9070
Microphone Mixer, Transformer Balanced; Product Range Shure 16P9070
MICROPHONE MIXER, TRANSFORMER BALANCED; Product Range:-; Plug Type:-; Size:44 mm H x 218 mm W x 162 mm D; Temperature Max:49°C; Voltage Rating:120VAC RoHS Compliant: Yes

MICROPHONE MIXER, TRANSFORMER BALANCED; Product Range:-; Plug Type:-; Size:44 mm H x 218 mm W x 162 mm D; Temperature Max:49°C; Voltage Rating:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Mixers and Consoles
Product Number 16P9070
Product Name Microphone Mixer, Transformer Balanced; Product Range Shure
Unlock Full Specs
to access all available technical data

Similar Products