Shure Incorporated Digital Wireless System, Cardioid, 20Khz; Directivity Shure PGXD14/BETA98H-X8

Description
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet
Description
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Wireless System, Cardioid, 20Khz; Directivity Shure - 84T0708 - Newark, An Avnet Company
Chicago, IL, United States
Digital Wireless System, Cardioid, 20Khz; Directivity Shure
84T0708
Digital Wireless System, Cardioid, 20Khz; Directivity Shure 84T0708
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 84T0708
Product Name Digital Wireless System, Cardioid, 20Khz; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details