Shure Incorporated Dynamic Snare/tom Microphone, 50Hz-15Khz; Directivity Shure PGA56-XLR

Description
DYNAMIC SNARE/TOM MICROPHONE, 50HZ-15KHZ; Directivity:Cardioid ; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.57m; Product Range:
Description
DYNAMIC SNARE/TOM MICROPHONE, 50HZ-15KHZ; Directivity:Cardioid ; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.57m; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Dynamic Snare/tom Microphone, 50Hz-15Khz; Directivity Shure - 17AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Snare/tom Microphone, 50Hz-15Khz; Directivity Shure
17AC6146
Dynamic Snare/tom Microphone, 50Hz-15Khz; Directivity Shure 17AC6146
DYNAMIC SNARE/TOM MICROPHONE, 50HZ-15KHZ; Directivity:Cardioid ; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.57m; Product Range:

DYNAMIC SNARE/TOM MICROPHONE, 50HZ-15KHZ; Directivity:Cardioid; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.57m; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6146
Product Name Dynamic Snare/tom Microphone, 50Hz-15Khz; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details