Shure Incorporated Large-Diaphragm Side-Address Cardioid Condenser Microphone With Shock-Mount And Carrying Case Less Cable Shure PGA27-LC

Description
Large-diaphragm side-address cardioid condenser microphone with shock-mount and carrying case - less cable
Description
Large-diaphragm side-address cardioid condenser microphone with shock-mount and carrying case - less cable

Suppliers

Company
Product
Description
Supplier Links
Large-Diaphragm Side-Address Cardioid Condenser Microphone With Shock-Mount And Carrying Case Less Cable Shure - 41Y5603 - Newark, An Avnet Company
Chicago, IL, United States
Large-Diaphragm Side-Address Cardioid Condenser Microphone With Shock-Mount And Carrying Case Less Cable Shure
41Y5603
Large-Diaphragm Side-Address Cardioid Condenser Microphone With Shock-Mount And Carrying Case Less Cable Shure 41Y5603
Large-diaphragm side-address cardioid condenser microphone with shock-mount and carrying case - less cable

Large-diaphragm side-address cardioid condenser microphone with shock-mount and carrying case - less cable

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 41Y5603
Product Name Large-Diaphragm Side-Address Cardioid Condenser Microphone With Shock-Mount And Carrying Case Less Cable Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details