Shure Incorporated Microphone, Gooseneck No Preamp Shure MX415RLP/C

Description
MICROPHONE, GOOSENECK NO PREAMP
Description
MICROPHONE, GOOSENECK NO PREAMP

Suppliers

Company
Product
Description
Supplier Links
Microphone, Gooseneck No Preamp Shure - 07AK0510 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Gooseneck No Preamp Shure
07AK0510
Microphone, Gooseneck No Preamp Shure 07AK0510
MICROPHONE, GOOSENECK NO PREAMP

MICROPHONE, GOOSENECK NO PREAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 07AK0510
Product Name Microphone, Gooseneck No Preamp Shure
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details