Shure Incorporated Audio Cable Assembly; Connector Type A Shure C25J

Description
AUDIO CABLE ASSEMBLY; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:7.5m RoHS Compliant: No
Description
AUDIO CABLE ASSEMBLY; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:7.5m RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Audio Cable Assembly; Connector Type A Shure - 50F2643 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable Assembly; Connector Type A Shure
50F2643
Audio Cable Assembly; Connector Type A Shure 50F2643
AUDIO CABLE ASSEMBLY; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:7.5m RoHS Compliant: No

AUDIO CABLE ASSEMBLY; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:7.5m RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F2643
Product Name Audio Cable Assembly; Connector Type A Shure
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details