Shure Incorporated Microphone Cable, 15Ft, Black; Connector Type A Shure C15AHZ

Description
MICROPHONE CABLE, 15FT, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:XLR Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:
Datasheet
Description
MICROPHONE CABLE, 15FT, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:XLR Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Cable, 15Ft, Black; Connector Type A Shure - 97C8091 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Cable, 15Ft, Black; Connector Type A Shure
97C8091
Microphone Cable, 15Ft, Black; Connector Type A Shure 97C8091
MICROPHONE CABLE, 15FT, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:XLR Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:

MICROPHONE CABLE, 15FT, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:XLR Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97C8091
Product Name Microphone Cable, 15Ft, Black; Connector Type A Shure
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6040A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details