Shure Incorporated Microphone, -33Db, Omni, 5Khz; Directivity Shure 596LB

Description
MICROPHONE, -33DB, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:200Hz; Frequency Response Max:5000Hz; Sensitivity:-33 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:5kHz RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -33DB, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:200Hz; Frequency Response Max:5000Hz; Sensitivity:-33 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:5kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -33Db, Omni, 5Khz; Directivity Shure - 66F4227 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -33Db, Omni, 5Khz; Directivity Shure
66F4227
Microphone, -33Db, Omni, 5Khz; Directivity Shure 66F4227
MICROPHONE, -33DB, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:200Hz; Frequency Response Max:5000Hz; Sensitivity:-33 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:5kHz RoHS Compliant: Yes

MICROPHONE, -33DB, OMNI, 5KHZ; Directivity:Omnidirectional; Output Impedance:400ohm; Frequency Response Min:200Hz; Frequency Response Max:5000Hz; Sensitivity:-33 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:5kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 66F4227
Product Name Microphone, -33Db, Omni, 5Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details