Shure Incorporated Microphone, -64Db, Noise Canceling 6Khz; Directivity Shure 562

Description
MICROPHONE, -64DB, NOISE CANCELING 6KHZ; Directivity:Unidirec tional; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -64DB, NOISE CANCELING 6KHZ; Directivity:Unidirec tional; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -64Db, Noise Canceling 6Khz; Directivity Shure - 50F2994 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -64Db, Noise Canceling 6Khz; Directivity Shure
50F2994
Microphone, -64Db, Noise Canceling 6Khz; Directivity Shure 50F2994
MICROPHONE, -64DB, NOISE CANCELING 6KHZ; Directivity:Unidirec tional; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

MICROPHONE, -64DB, NOISE CANCELING 6KHZ; Directivity:Unidirectional; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-64dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 50F2994
Product Name Microphone, -64Db, Noise Canceling 6Khz; Directivity Shure
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details