Shure Incorporated Wired Microphone; Directivity Shure 527C

Description
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet
Description
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wired Microphone; Directivity Shure - 66F4194 - Newark, An Avnet Company
Chicago, IL, United States
Wired Microphone; Directivity Shure
66F4194
Wired Microphone; Directivity Shure 66F4194
WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

WIRED MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 66F4194
Product Name Wired Microphone; Directivity Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details