Shure Incorporated Microphone, -56.5Dbv/pa, 6Khz; Directivity Shure 514B

Description
MICROPHONE, -56.5DBV/PA, 6KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -56.5DBV/PA, 6KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -56.5Dbv/pa, 6Khz; Directivity Shure - 66F4189 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -56.5Dbv/pa, 6Khz; Directivity Shure
66F4189
Microphone, -56.5Dbv/pa, 6Khz; Directivity Shure 66F4189
MICROPHONE, -56.5DBV/PA, 6KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: Yes

MICROPHONE, -56.5DBV/PA, 6KHZ; Directivity:Cardioid; Output Impedance:150ohm; Frequency Response Min:100Hz; Frequency Response Max:6000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 66F4189
Product Name Microphone, -56.5Dbv/pa, 6Khz; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details