LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and fiberglass materials increase the strength of its structure making it cut resistant. DCTP140-s is the best choice for high torque screw setting. It functions well with electrical isolative of high power electronic component and the heat sink.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | DCTP140-s |
| Product Name | High Insulated Thermal Conductive Pad |
| Type / Form | Sheet or Film |
| Chemical System | Silicone |
| Features | High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling |