LiPOLY AS200 is a thermally conductive gel designed for gap filling. The thermal conductivity is 2.0 W/m*K. The hardness is Shore 00/30, with high flexibility and compressibility. AS200 has ultra-low oil bleeding properties, which helps reduce pollutants from silicon oil, keeping electronic components clean. The product is qualified for UL and ROHS.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | AS200-s |
| Product Name | Ultra Low Oil-Bleed Thermal Conductive Gel Pad |
| Type / Form | Sheet or Film |
| Chemical System | Silicone |
| Features | Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating |
| Industry | Electronics |