Shipping Supply, LLC Rubberized Entry Mat, 36"" x 72"" Black - 1 EACH SHP-8765

Description
Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8"" thickness.
Description
Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8"" thickness.

Suppliers

Company
Product
Description
Supplier Links
Rubberized Entry Mat, 36
Sunnyvale, CA, USA
Rubberized Entry Mat, 36"" x 72"" Black - 1 EACH
SHP-8765
Rubberized Entry Mat, 36"" x 72"" Black - 1 EACH SHP-8765
Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8"" thickness.

Molded beveled edging on all 4 sides creates a moisture retention dam. Rubber stays flexible in extreme weather conditions. 5/8"" thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SHP-8765
Product Name Rubberized Entry Mat, 36"" x 72"" Black - 1 EACH
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 2217917 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details