SHIPPING SUPPLY, LLC
SHP-8567 -- 24"" U-HANDLES FOR HEAVY-DUTY WIRE CARTS - 2 PER CASE
Shipping Supply, LLC
24"" U-Handles for Heavy-Duty Wire Carts - 2 PER CASE
SHP-8567
Description
2 handles per case.
-
R. S. Hughes Company, Inc.
Description
2 handles per case.
Suppliers
24"" U-Handles for Heavy-Duty Wire Carts - 2 PER CASE
SHP-8567
Buy Now
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
SHP-8567 |
|
Product Name
|
24"" U-Handles for Heavy-Duty Wire Carts - 2 PER CASE |
|
Length
|
24 inch (610 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details
Capacity
1102 lbs (500 kg)
Material
Steel
Length
39 inch (1000 mm)
View Details
Cart / Truck Type
AGV Cart
Capacity
2000 lbs (907 kg)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details