Shipping Supply, LLC 60"" x 24"" x 69"" Security Cart - 1 PER CASE SHP-8565

Description
Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5"" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.
Description
Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5"" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Suppliers

Company
Product
Description
Supplier Links
60
Sunnyvale, CA, USA
60"" x 24"" x 69"" Security Cart - 1 PER CASE
SHP-8565
60"" x 24"" x 69"" Security Cart - 1 PER CASE SHP-8565
Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5"" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four 5"" poly stem casters (two with brakes), four posts, two wire shelves (top & bottom), security panel and doors and four donut bumpers. Additional Wire Shelves sold separately.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8565
Product Name 60"" x 24"" x 69"" Security Cart - 1 PER CASE
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details