Shipping Supply, LLC 36"" x 72"" - Wood Platform Cart - 1 EACH SHP-8546

Description
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
36
Sunnyvale, CA, USA
36"" x 72"" - Wood Platform Cart - 1 EACH
SHP-8546
36"" x 72"" - Wood Platform Cart - 1 EACH SHP-8546
Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8546
Product Name 36"" x 72"" - Wood Platform Cart - 1 EACH
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details