Shipping Supply, LLC 2"" x 8"" - Caster Set - 4 PER CASE SHP-8543

Description
Caster sets includes: 2 swivel wheels and 2 rigid wheels.
Description
Caster sets includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
2
Sunnyvale, CA, USA
2"" x 8"" - Caster Set - 4 PER CASE
SHP-8543
2"" x 8"" - Caster Set - 4 PER CASE SHP-8543
Caster sets includes: 2 swivel wheels and 2 rigid wheels.

Caster sets includes: 2 swivel wheels and 2 rigid wheels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8543
Product Name 2"" x 8"" - Caster Set - 4 PER CASE
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details