Shipping Supply, LLC 30"" x 60"" - Metal Platform Cart - 1 EACH SHP-8542

Description
Removable cross-brace handle can be inserted on either end of the platform. 30"" x 60"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.
Description
Removable cross-brace handle can be inserted on either end of the platform. 30"" x 60"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Suppliers

Company
Product
Description
Supplier Links
30
Sunnyvale, CA, USA
30"" x 60"" - Metal Platform Cart - 1 EACH
SHP-8542
30"" x 60"" - Metal Platform Cart - 1 EACH SHP-8542
Removable cross-brace handle can be inserted on either end of the platform. 30"" x 60"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Removable cross-brace handle can be inserted on either end of the platform. 30"" x 60"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number SHP-8542
Product Name 30"" x 60"" - Metal Platform Cart - 1 EACH
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details