Shipping Supply, LLC Wire Shelving Starter Unit, 36"" x 18"" x 63"" - 4 Shelf SHP-8411

Description
NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1"" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters SHP-8537 (sold separately). Expand your shelving with Add-On Unit SHP-8462.
Description
NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1"" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters SHP-8537 (sold separately). Expand your shelving with Add-On Unit SHP-8462.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving Starter Unit, 36
Sunnyvale, CA, USA
Wire Shelving Starter Unit, 36"" x 18"" x 63"" - 4 Shelf
SHP-8411
Wire Shelving Starter Unit, 36"" x 18"" x 63"" - 4 Shelf SHP-8411
NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1"" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters SHP-8537 (sold separately). Expand your shelving with Add-On Unit SHP-8462.

NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1"" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters SHP-8537 (sold separately). Expand your shelving with Add-On Unit SHP-8462.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number SHP-8411
Product Name Wire Shelving Starter Unit, 36"" x 18"" x 63"" - 4 Shelf
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details