Shipping Supply, LLC Flat Poly Bags, 38"" x 64"" - 6 Mil - 50 EACH PER CASE SHP-5822

Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Flat Poly Bags, 38
Sunnyvale, CA, USA
Flat Poly Bags, 38"" x 64"" - 6 Mil - 50 EACH PER CASE
SHP-5822
Flat Poly Bags, 38"" x 64"" - 6 Mil - 50 EACH PER CASE SHP-5822
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-5822
Product Name Flat Poly Bags, 38"" x 64"" - 6 Mil - 50 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 2740326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.2 inch (310 mm)
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details