Shipping Supply, LLC Flat Poly Bags, 30"" x 30"" - 1.5 Mil - 250 EACH PER CASE SHP-5047

Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Flat Poly Bags, 30
Sunnyvale, CA, USA
Flat Poly Bags, 30"" x 30"" - 1.5 Mil - 250 EACH PER CASE
SHP-5047
Flat Poly Bags, 30"" x 30"" - 1.5 Mil - 250 EACH PER CASE SHP-5047
Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-5047
Product Name Flat Poly Bags, 30"" x 30"" - 1.5 Mil - 250 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2364302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 53.94 inch (1370 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details