Shipping Supply, LLC Kraft Easy-Fold Mailer - 16 in x 20 in x 2 in - SHP-10198 SHP-10198

Description
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This product is packaged 50 each per bundle. Dimensions for this item are 16 in length, 20 in width and 2 in height.
Description
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This product is packaged 50 each per bundle. Dimensions for this item are 16 in length, 20 in width and 2 in height.

Suppliers

Company
Product
Description
Supplier Links
Kraft Easy-Fold Mailer - 16 in x 20 in x 2 in - SHP-10198 - SHP-10198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kraft Easy-Fold Mailer - 16 in x 20 in x 2 in - SHP-10198
SHP-10198
Kraft Easy-Fold Mailer - 16 in x 20 in x 2 in - SHP-10198 SHP-10198
This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This product is packaged 50 each per bundle. Dimensions for this item are 16 in length, 20 in width and 2 in height.

This kraft easy-fold mailer is an excellent product for shipping & packaging applications. The easy-fold mailer ensures mailed material is transported safely. This product is packaged 50 each per bundle. Dimensions for this item are 16 in length, 20 in width and 2 in height.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10198
Product Name Kraft Easy-Fold Mailer - 16 in x 20 in x 2 in - SHP-10198
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details